UNICABLE, Inc. NEMA 5-15P Right Angle Hospital Grade Plug, with Lamp UC-018AL

Description
18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG shielded/unshielded (15A/125V): SJT, SJTW, SJTOW Low Leakage
Description
18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG shielded/unshielded (15A/125V): SJT, SJTW, SJTOW Low Leakage

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Right Angle Hospital Grade Plug, with Lamp - UC-018AL - UNICABLE, Inc.
Bowling Green, KY, USA
NEMA 5-15P Right Angle Hospital Grade Plug, with Lamp
UC-018AL
NEMA 5-15P Right Angle Hospital Grade Plug, with Lamp UC-018AL
18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG shielded/unshielded (15A/125V): SJT, SJTW, SJTOW Low Leakage

18/3 AWG shielded/unshielded (10A/125V):
SVT, SJ, SJO, S, SO, SJOW, SOOW,
SJT, SJT Low Leakage
16/3 AWG shielded/unshielded (13A/125V):
SJ, SJO, S, SO, SJOW, SOOW,
SJT, SJT Low Leakage
14/3 AWG shielded/unshielded (15A/125V):
SJ, SJO, S, SO, SJOW, SOOW,
SJT, SJT Low Leakage
12/3 AWG shielded/unshielded (15A/125V):
SJT, SJTW, SJTOW Low Leakage

Supplier's Site

Technical Specifications

  UNICABLE, Inc.
Product Category Power Connectors
Product Number UC-018AL
Product Name NEMA 5-15P Right Angle Hospital Grade Plug, with Lamp
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Country Selection USA
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Power Entry Modules - 2-6609104-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
AC Power Entry Modules - 3-103-454 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details