8700-25M-BB -- 8700-25M-BB
UNICABLE, Inc.
8700-25M-BB
8700-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8700-25M-BB |
|
Product Name
|
8700-25M-BB |
|
Cord Color
|
Black
|
|
Number of Conductors
|
3
|
|
Male End Type
|
BS 546
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
JIS C 3306
Number of Conductors
3; 3
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
11.81 inch (300 mm)
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
236 inch (6000 mm)
Jacket Material
Polyvinyl Chloride; PVC, transparent
View Details