8350-25M-BB -- 8350-25M-BB
UNICABLE, Inc.
8350-25M-BB
8350-25M-BB
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8350-25M-BB |
|
Product Name
|
8350-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DENAN/DENTORI
|
|
Number of Conductors
|
3
|
|
Male End Type
|
JIS 8303
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
59.06 inch (1500 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Qualtek Electronics Corp.
Cord Color
Gray
Approvals
CSA Mark (US, NRTL/C)
Number of Conductors
3
View Details