8320-25M-BB -- 8320-25M-BB
UNICABLE, Inc.
8320-25M-BB
8320-25M-BB
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8320-25M-BB |
|
Product Name
|
8320-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DENAN/DENTORI
|
|
Number of Conductors
|
2
|
|
Male End Type
|
JIS 8303
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
Approvals
RoHS
Cord Length
59.06 inch (1500 mm)
View Details
Approvals
RoHS
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
View Details