8220-25M-BB -- 8220-25M-BB
UNICABLE, Inc.
8220-25M-BB
8220-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8220-25M-BB |
|
Product Name
|
8220-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
Standards Association of Australia
|
|
Number of Conductors
|
2
|
|
Male End Type
|
AS 3112
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525
Number of Conductors
2; 2
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
3.93 inch (99.82 mm)
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
236 inch (6000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
2 suppliers