8145-02M-BB -- 8145-02M-BB
UNICABLE, Inc.
8145-02M-BB
8145-02M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8145-02M-BB |
|
Product Name
|
8145-02M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
VDE (Germany)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
EN 60320-C14
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, White, Green
Approvals
UL Listing Mark
Number of Conductors
2; 3
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Cord Color
Black
Approvals
RoHS
Male End Type
Straight m12
View Details