7608-08F-BB -- 7608-08F-BB
UNICABLE, Inc.
7608-08F-BB
7608-08F-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
7608-08F-BB |
|
Product Name
|
7608-08F-BB |
|
Cord Color
|
Black
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 6-15
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
Approvals
RoHS
Cord Length
78.74 inch (2000 mm)
View Details
Approvals
RoHS
Cord Length
98.43 inch (2500 mm)
Rated Voltage
250 volts
View Details