6835-01M-BB -- 6835-01M-BB
UNICABLE, Inc.
6835-01M-BB
6835-01M-BB
Description
Voltage: 125V/250V
Description
Voltage: 125V/250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
6835-01M-BB |
|
Product Name
|
6835-01M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
EN 60320-C14
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
3.93 inch (99.82 mm)
View Details
Approvals
RoHS; UL Listing Mark; SEV; VDE
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details