UNI-TREND TECHNOLOGY (HONGKONG) LIMITED
UT334A -- INSTRUMENTATION/METER >> RADIOMETERS
Uni-Trend Technology (HongKong) Limited
Instrumentation/Meter >> Radiometers
UT334A
Description
- Radiometers ROHS
-
LCSC Electronics Technology (HK) Limited
Description
- Radiometers ROHS
Suppliers
Instrumentation/Meter >> Radiometers
UT334A
Supplier's Site
Technical Specifications
|
Product Category
|
Radiometers |
|
Product Number
|
UT334A |
|
Product Name
|
Instrumentation/Meter >> Radiometers |
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Wavelength Range
380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range
5 to 35 C (41 to 95 F)
Humidity Range
0.0 to 80 %
View Details
Excelitas Technologies Corp.
Wavelength Range
320 to 750 nm (3200 to 7500 Å)
Power Range
50 to 25000 mW/cm²
Accuracy
10 %
View Details