UNI OPTICS(Fujian) Co., Ltd AR Coated BK7 Windows

Description
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating.
Description
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating.

Suppliers

Company
Product
Description
Supplier Links
AR Coated BK7 Windows -  - UNI OPTICS(Fujian) Co., Ltd
Fuzhou, China
AR Coated BK7 Windows
AR Coated BK7 Windows
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating.

BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating.

Supplier's Site

Technical Specifications

  UNI OPTICS(Fujian) Co., Ltd
Product Category Optical Windows
Product Name AR Coated BK7 Windows
Window Material BK7 Glass
Windows Features Anti-Reflection Coating
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 2 to 350 mm (0.0787 to 13.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Rectangular Sapphire Windows with Round Corners -  - Changchun Yutai Optics Co., Ltd.
Specs
Window Shape Rectangular
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 430-700 nm - 05BW40-30AR.14 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details