Uneeda Enterprizes, Inc. Sanding Discs for Woodworking RKJFON

Description
RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180- P320, P400- P600
Description
RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180- P320, P400- P600

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Woodworking - RKJFON - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Woodworking
RKJFON
Sanding Discs for Woodworking RKJFON
RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180- P320, P400- P600

RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish.
Grain: Aluminum Oxide
Backing: JF Weight Cloth
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Gray
Grit Range: P180- P320, P400- P600

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number RKJFON
Product Name Sanding Discs for Woodworking
Disc / Backing Type Cloth; JF Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506164 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1849235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details
Edger Discs - X1530 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Paper; Combination
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 7.00 inch (178 mm)
View Details