Uneeda Enterprizes, Inc. Sanding Discs for Woodworking RKJFO

Description
RKJFO is an extra flexible abrasive product for profile and hand sanding. It is used for shaping and dimensioning before finishing. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P60- P320, P400
Description
RKJFO is an extra flexible abrasive product for profile and hand sanding. It is used for shaping and dimensioning before finishing. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P60- P320, P400

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Woodworking - RKJFO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Woodworking
RKJFO
Sanding Discs for Woodworking RKJFO
RKJFO is an extra flexible abrasive product for profile and hand sanding. It is used for shaping and dimensioning before finishing. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P60- P320, P400

RKJFO is an extra flexible abrasive product for profile and hand sanding. It is used for shaping and dimensioning before finishing.
Grain: Aluminum Oxide
Backing: JF Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P60- P320, P400

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number RKJFO
Product Name Sanding Discs for Woodworking
Disc / Backing Type Cloth; JF Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Tungsten Carbide
Grit Size 1 # or Microns
View Details
Merit Zirc Plus ZA Medium TP (Type I) Quick-Change Cloth Disc - 08834167036 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 794070-6 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Automotive & Marine - EKAWHITE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #80 - #100 C-Weight PaperGrit #120 - #600 B-Weight Paper
Type Aluminum Oxide
Grit Size 80 to 500 # or Microns
View Details