RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily.
Grain: Aluminum Oxide
Backing: E Weight Paper
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P40, P60- P240
RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily.
Grain: Aluminum Oxide
Backing: E Weight Paper
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P40, P60- P240
| Uneeda Enterprizes, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | RKEO |
| Product Name | Sanding Discs for Automotive & Marine |
| Disc / Backing Type | Paper; E Weight Paper |