Uneeda Enterprizes, Inc. Sanding Discs for Metalworking PG730

Description
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof
Description
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
PG730
Sanding Discs for Metalworking PG730
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof

PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations.
Grain: CG-A/O
Backing: Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 800
Compact grain Waterproof

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number PG730
Product Name Sanding Discs for Metalworking
Disc / Backing Type Cloth; Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 4885748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.00 inch (203 mm)
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167104 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
PTX Flap Wheel - 47211 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Features Closed
View Details
Abrasive Discs - 216098 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details