Uneeda Enterprizes, Inc. Sanding Discs for Stone / Marble / Granite ARSF

Description
ARSF is a silicon carbide product designed for use as sanding discs in the stone and marble industry. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P80, P120, P220
Description
ARSF is a silicon carbide product designed for use as sanding discs in the stone and marble industry. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P80, P120, P220

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Stone / Marble / Granite - ARSF - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Stone / Marble / Granite
ARSF
Sanding Discs for Stone / Marble / Granite ARSF
ARSF is a silicon carbide product designed for use as sanding discs in the stone and marble industry. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P80, P120, P220

ARSF is a silicon carbide product designed for use as sanding discs in the stone and marble industry.
Grain: Silicon Carbide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Closed
Color: Black
Grit Range: P80, P120, P220

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number ARSF
Product Name Sanding Discs for Stone / Marble / Granite
Disc / Backing Type Paper; F Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

NO-FIL Durite A475 Paper - 66254401221 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Woodworking; Vertical Shaft Grinder
Mounting PSA or Adhesive
View Details
Abrasive Wheels - 1895757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details
Resin Fiber Discs - 32207 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.00 inch (102 mm)
View Details