Uneeda Enterprizes, Inc. Sanding Discs for Stone / Marble / Granite AESMNS

Description
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
Description
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Stone / Marble / Granite - AESMNS - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Stone / Marble / Granite
AESMNS
Sanding Discs for Stone / Marble / Granite AESMNS
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800

AESMNS is used for belt sanding and other applications where a silicon carbide product is needed.
Grain: Silicon Carbide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Closed
Color: Black
Grit Range: P240- P800

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number AESMNS
Product Name Sanding Discs for Stone / Marble / Granite
Disc / Backing Type Paper; E Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461167 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details