Uneeda Enterprizes, Inc. Sanding Discs for Solid Surface 991A

Description
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500
Description
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Solid Surface - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Solid Surface
991A
Sanding Discs for Solid Surface 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Discs for Woodworking - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Woodworking
991A
Sanding Discs for Woodworking 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Discs for Metalworking - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
991A
Sanding Discs for Metalworking 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Discs for Automotive & Marine - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Automotive & Marine
991A
Sanding Discs for Automotive & Marine 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Discs for Stone / Marble / Granite - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Stone / Marble / Granite
991A
Sanding Discs for Stone / Marble / Granite 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number 991A
Product Name Sanding Discs for Solid Surface
Disc / Backing Type Paper; A Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Type 27/42 Cutting Wheel - 66252842343 - 66252842343 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 9.00 inch (229 mm)
Type Alumina Zirconia
View Details
Abrasive Discs - 1883391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details