Uneeda Enterprizes, Inc. Sanding Discs for Stone / Marble / Granite 942E

Description
942E is a paper product that is used in stone, marble and granite fabrication. The sharp silicone carbide grit with a heavy E weight backing is a great combination for honing and grinding. Grain: Silicon Carbide Backing: E Weight Bonding: Resin over Glue Coating: Closed Color: Black Grit Range: P40 â€" P60
Description
942E is a paper product that is used in stone, marble and granite fabrication. The sharp silicone carbide grit with a heavy E weight backing is a great combination for honing and grinding. Grain: Silicon Carbide Backing: E Weight Bonding: Resin over Glue Coating: Closed Color: Black Grit Range: P40 â€" P60

Suppliers

Company
Product
Description
Supplier Links
Spring Valley, NY, USA
Sanding Discs for Stone / Marble / Granite
942E
Sanding Discs for Stone / Marble / Granite 942E
942E is a paper product that is used in stone, marble and granite fabrication. The sharp silicone carbide grit with a heavy E weight backing is a great combination for honing and grinding. Grain: Silicon Carbide Backing: E Weight Bonding: Resin over Glue Coating: Closed Color: Black Grit Range: P40 â€" P60

942E is a paper product that is used in stone, marble and granite fabrication. The sharp silicone carbide grit with a heavy E weight backing is a great combination for honing and grinding.
Grain: Silicon Carbide
Backing: E Weight
Bonding: Resin over Glue
Coating: Closed
Color: Black
Grit Range: P40 â€" P60

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number 942E
Product Name Sanding Discs for Stone / Marble / Granite
Disc / Backing Type E Weight
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Dry Ice CA Fine Paper PSA Disc Roll - 63642506199 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
5 Tiger Zirc RFD 50Z Grit 5/8-11 UNC - 59903 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details