Bore Spacer Design Style: Hybrid Type Bore Spacer With Sled Runners
Designed to Accomodate: 4 ea. 4" EPC40 (Sch.40) PVC & 2 ea. 8" (DR11.0) HDPE conduits in a 24.000 OD x (2-2/3" Pitch X 1/2" Deep) Wall Corrugated Metal Pipe
Grout Injection Method: Single End
Design Features Include: 2 Sled Runners, Cable Holes to Prevent Corkscrew
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3409S2 |
| Product Name | 24" Bore Spacer |