Umicore Materials Umicore HS157 Umicore HS157

Description
CAS Number: 12112-67-3 Metal: Iridium Product class: Homogeneous CatalystsM-CDiene/Di enyl Ligands Application: Agrochemicals Fine Chemicals Homogeneous Catalysts Pharmaceuticals Polymers Silicones Reaction type: Allylic Alkylation Asymmetric Reactions C-H Activation Hydroamination HydrogenationAsymmet ric Hydrogenation HydrogenationTransfe r Hydrogenation Hydrosilylation Reduction Chemical properties Chemical formula C16H24Cl2Ir2 Empirical formula [Ir(cod)Cl]2 Molecular weight 671.71 Metal Ir Theoretical metal content 57 Physical state crystalline Color dark red Metal purity 99.95
Description
CAS Number: 12112-67-3 Metal: Iridium Product class: Homogeneous CatalystsM-CDiene/Di enyl Ligands Application: Agrochemicals Fine Chemicals Homogeneous Catalysts Pharmaceuticals Polymers Silicones Reaction type: Allylic Alkylation Asymmetric Reactions C-H Activation Hydroamination HydrogenationAsymmet ric Hydrogenation HydrogenationTransfe r Hydrogenation Hydrosilylation Reduction Chemical properties Chemical formula C16H24Cl2Ir2 Empirical formula [Ir(cod)Cl]2 Molecular weight 671.71 Metal Ir Theoretical metal content 57 Physical state crystalline Color dark red Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Umicore HS157
Umicore HS157
Umicore HS157 Umicore HS157
CAS Number: 12112-67-3 Metal: Iridium Product class: Homogeneous CatalystsM-CDiene/Di enyl Ligands Application: Agrochemicals Fine Chemicals Homogeneous Catalysts Pharmaceuticals Polymers Silicones Reaction type: Allylic Alkylation Asymmetric Reactions C-H Activation Hydroamination HydrogenationAsymmet ric Hydrogenation HydrogenationTransfe r Hydrogenation Hydrosilylation Reduction Chemical properties Chemical formula C16H24Cl2Ir2 Empirical formula [Ir(cod)Cl]2 Molecular weight 671.71 Metal Ir Theoretical metal content 57 Physical state crystalline Color dark red Metal purity 99.95

CAS Number: 12112-67-3

Metal:

  • Iridium

Product class:

  • Homogeneous CatalystsM-CDiene/Dienyl Ligands

Application:

  • Agrochemicals
  • Fine Chemicals
  • Homogeneous Catalysts
  • Pharmaceuticals
  • Polymers
  • Silicones

Reaction type:

  • Allylic Alkylation
  • Asymmetric Reactions
  • C-H Activation
  • Hydroamination
  • HydrogenationAsymmetric Hydrogenation
  • HydrogenationTransfer Hydrogenation
  • Hydrosilylation
  • Reduction

Chemical properties

Chemical formula

C16H24Cl2Ir2


Empirical formula

[Ir(cod)Cl]2


Molecular weight

671.71


Metal

Ir


Theoretical metal content

57


Physical state

crystalline


Color

dark red


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Umicore HS157
Product Name Umicore HS157
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA® 13 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Sheets - 188400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Specifications 6082
Thickness 0.4724 inch (12 mm)
View Details