Umicore Materials Rh sulfate solution type PLA Rh sulfate solution type PLA

Description
CAS Number: 10489-46-0 Metal: Rhodium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions Application: Plating Chemical properties Chemical formula O12S3Rh2 Empirical formula Rh2(SO4)3 solution Molecular weight 494.00 (anhydrous) Metal Rh Theoretical metal content 9 Physical state liquid Color red brown Metal purity 99.95
Description
CAS Number: 10489-46-0 Metal: Rhodium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions Application: Plating Chemical properties Chemical formula O12S3Rh2 Empirical formula Rh2(SO4)3 solution Molecular weight 494.00 (anhydrous) Metal Rh Theoretical metal content 9 Physical state liquid Color red brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Rh sulfate solution type PLA
Rh sulfate solution type PLA
Rh sulfate solution type PLA Rh sulfate solution type PLA
CAS Number: 10489-46-0 Metal: Rhodium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions Application: Plating Chemical properties Chemical formula O12S3Rh2 Empirical formula Rh2(SO4)3 solution Molecular weight 494.00 (anhydrous) Metal Rh Theoretical metal content 9 Physical state liquid Color red brown Metal purity 99.95

CAS Number: 10489-46-0

Metal:

  • Rhodium

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsSulfate Solutions

Application:

  • Plating

Chemical properties

Chemical formula

O12S3Rh2


Empirical formula

Rh2(SO4)3 solution


Molecular weight

494.00 (anhydrous)


Metal

Rh


Theoretical metal content

9


Physical state

liquid


Color

red brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Rh sulfate solution type PLA
Product Name Rh sulfate solution type PLA
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NICKELIN-W - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Custom Roll Formed Panels -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details