Umicore Materials Rh(OAc) 3 solution Rh(OAc) 3 solution

Description
CAS Number: 42204-14-8 Metal: Rhodium Product class: PGM SolutionsAcetate Solutions Application: Fine Chemicals Homogeneous Catalysts Oxo Industry Reaction type: Carbonylation Hydroformylation Chemical properties Chemical formula C6H9O6Rh Empirical formula Rh(OAc)3 solution Molecular weight 280.04 (anhydrous) Metal Rh Theoretical metal content 5 Physical state liquid Color brown Metal purity 99.95
Description
CAS Number: 42204-14-8 Metal: Rhodium Product class: PGM SolutionsAcetate Solutions Application: Fine Chemicals Homogeneous Catalysts Oxo Industry Reaction type: Carbonylation Hydroformylation Chemical properties Chemical formula C6H9O6Rh Empirical formula Rh(OAc)3 solution Molecular weight 280.04 (anhydrous) Metal Rh Theoretical metal content 5 Physical state liquid Color brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Rh(OAc) 3 solution
Rh(OAc) 3 solution
Rh(OAc) 3 solution Rh(OAc) 3 solution
CAS Number: 42204-14-8 Metal: Rhodium Product class: PGM SolutionsAcetate Solutions Application: Fine Chemicals Homogeneous Catalysts Oxo Industry Reaction type: Carbonylation Hydroformylation Chemical properties Chemical formula C6H9O6Rh Empirical formula Rh(OAc)3 solution Molecular weight 280.04 (anhydrous) Metal Rh Theoretical metal content 5 Physical state liquid Color brown Metal purity 99.95

CAS Number: 42204-14-8

Metal:

  • Rhodium

Product class:

  • PGM SolutionsAcetate Solutions

Application:

  • Fine Chemicals
  • Homogeneous Catalysts
  • Oxo Industry

Reaction type:

  • Carbonylation
  • Hydroformylation

Chemical properties

Chemical formula

C6H9O6Rh


Empirical formula

Rh(OAc)3 solution


Molecular weight

280.04 (anhydrous)


Metal

Rh


Theoretical metal content

5


Physical state

liquid


Color

brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Rh(OAc) 3 solution
Product Name Rh(OAc) 3 solution
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISAZIN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
0.875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details