Umicore Materials Rh Black Rh Black

Description
CAS Number: 7440-16-6 Metal: Rhodium Product class: PGM Blacks Application: Sensors Chemical properties Chemical formula Rh Empirical formula Rh Molecular weight 102.91 Metal Rh Theoretical metal content 95 Physical state powder Color grey black Metal purity 99.95
Description
CAS Number: 7440-16-6 Metal: Rhodium Product class: PGM Blacks Application: Sensors Chemical properties Chemical formula Rh Empirical formula Rh Molecular weight 102.91 Metal Rh Theoretical metal content 95 Physical state powder Color grey black Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Rh Black
Rh Black
Rh Black Rh Black
CAS Number: 7440-16-6 Metal: Rhodium Product class: PGM Blacks Application: Sensors Chemical properties Chemical formula Rh Empirical formula Rh Molecular weight 102.91 Metal Rh Theoretical metal content 95 Physical state powder Color grey black Metal purity 99.95

CAS Number: 7440-16-6

Metal:

  • Rhodium

Product class:

  • PGM Blacks

Application:

  • Sensors

Chemical properties

Chemical formula

Rh


Empirical formula

Rh


Molecular weight

102.91


Metal

Rh


Theoretical metal content

95


Physical state

powder


Color

grey black


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Rh Black
Product Name Rh Black
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA®-NICKEL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
0.625
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details