Umicore Materials Rh 2 O 3 Rh 2 O 3

Description
CAS Number: 12036-35-0 Metal: Rhodium Product class: Oxides Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula O3Rh2 Empirical formula Rh2O3 Molecular weight 253.79 Metal Rh Theoretical metal content 81 Physical state powder Color grey Metal purity 99.95
Description
CAS Number: 12036-35-0 Metal: Rhodium Product class: Oxides Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula O3Rh2 Empirical formula Rh2O3 Molecular weight 253.79 Metal Rh Theoretical metal content 81 Physical state powder Color grey Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Rh 2 O 3
Rh 2 O 3
Rh 2 O 3 Rh 2 O 3
CAS Number: 12036-35-0 Metal: Rhodium Product class: Oxides Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula O3Rh2 Empirical formula Rh2O3 Molecular weight 253.79 Metal Rh Theoretical metal content 81 Physical state powder Color grey Metal purity 99.95

CAS Number: 12036-35-0

Metal:

  • Rhodium

Product class:

  • Oxides
  • Precursors for Heterogeneous Catalysts

Application:

  • Heterogeneous Catalysts

Chemical properties

Chemical formula

O3Rh2


Empirical formula

Rh2O3


Molecular weight

253.79


Metal

Rh


Theoretical metal content

81


Physical state

powder


Color

grey


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Rh 2 O 3
Product Name Rh 2 O 3
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 127 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details