Umicore Materials Pt(TAN) solution Pt(TAN) solution

Description
CAS Number: 20634-12-2 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N6O6Pt Empirical formula [Pt(NH3)4](NO3)2 solution Molecular weight 387.21 (anhydrous) Metal Pt Theoretical metal content 4 Physical state liquid Color yellow Metal purity 99.95
Description
CAS Number: 20634-12-2 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N6O6Pt Empirical formula [Pt(NH3)4](NO3)2 solution Molecular weight 387.21 (anhydrous) Metal Pt Theoretical metal content 4 Physical state liquid Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt(TAN) solution
Pt(TAN) solution
Pt(TAN) solution Pt(TAN) solution
CAS Number: 20634-12-2 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N6O6Pt Empirical formula [Pt(NH3)4](NO3)2 solution Molecular weight 387.21 (anhydrous) Metal Pt Theoretical metal content 4 Physical state liquid Color yellow Metal purity 99.95

CAS Number: 20634-12-2

Metal:

  • Platinum

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsNitrate Solutions
  • PGM SolutionsTetraammine Solutions

Application:

  • Automotive Catalytic Converters

Chemical properties

Chemical formula

H12N6O6Pt


Empirical formula

[Pt(NH3)4](NO3)2 solution


Molecular weight

387.21 (anhydrous)


Metal

Pt


Theoretical metal content

4


Physical state

liquid


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt(TAN) solution
Product Name Pt(TAN) solution
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISABELLIN-A - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Processing, Temper & Finish Annealed
View Details
Custom Roll Formed Rings -  - MP Metal Products
Specs
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
1.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details