Umicore Materials Pt(TAC) solution Pt(TAC) solution

Description
CAS Number: 13933-33-0 Metal: Platinum Product class: PGM SolutionsTetraammine Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula H12N4Cl2Pt Empirical formula [Pt(NH3)4]Cl2 solution Molecular weight 334.11 (anhydrous) Metal Pt Theoretical metal content 9 Physical state liquid Color yellow Metal purity 99.95
Description
CAS Number: 13933-33-0 Metal: Platinum Product class: PGM SolutionsTetraammine Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula H12N4Cl2Pt Empirical formula [Pt(NH3)4]Cl2 solution Molecular weight 334.11 (anhydrous) Metal Pt Theoretical metal content 9 Physical state liquid Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt(TAC) solution
Pt(TAC) solution
Pt(TAC) solution Pt(TAC) solution
CAS Number: 13933-33-0 Metal: Platinum Product class: PGM SolutionsTetraammine Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula H12N4Cl2Pt Empirical formula [Pt(NH3)4]Cl2 solution Molecular weight 334.11 (anhydrous) Metal Pt Theoretical metal content 9 Physical state liquid Color yellow Metal purity 99.95

CAS Number: 13933-33-0

Metal:

  • Platinum

Product class:

  • PGM SolutionsTetraammine Solutions
  • Precursors for Heterogeneous Catalysts

Application:

  • Heterogeneous Catalysts

Chemical properties

Chemical formula

H12N4Cl2Pt


Empirical formula

[Pt(NH3)4]Cl2 solution


Molecular weight

334.11 (anhydrous)


Metal

Pt


Theoretical metal content

9


Physical state

liquid


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt(TAC) solution
Product Name Pt(TAC) solution
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
2.375
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details