Umicore Materials Pt(TAA) solution Pt(TAA) solution

Description
CAS Number: 127733-97-5 Metal: Platinum Product class: PGM SolutionsAcetate Solutions PGM SolutionsLow Chlorine Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula C4H18N4O4Pt Empirical formula [Pt(NH3)4](OAc)2 solution Molecular weight 381.25 (anhydrous) Metal Pt Theoretical metal content 15 Physical state liquid Color pale yellow Metal purity 99.95
Description
CAS Number: 127733-97-5 Metal: Platinum Product class: PGM SolutionsAcetate Solutions PGM SolutionsLow Chlorine Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula C4H18N4O4Pt Empirical formula [Pt(NH3)4](OAc)2 solution Molecular weight 381.25 (anhydrous) Metal Pt Theoretical metal content 15 Physical state liquid Color pale yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt(TAA) solution
Pt(TAA) solution
Pt(TAA) solution Pt(TAA) solution
CAS Number: 127733-97-5 Metal: Platinum Product class: PGM SolutionsAcetate Solutions PGM SolutionsLow Chlorine Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula C4H18N4O4Pt Empirical formula [Pt(NH3)4](OAc)2 solution Molecular weight 381.25 (anhydrous) Metal Pt Theoretical metal content 15 Physical state liquid Color pale yellow Metal purity 99.95

CAS Number: 127733-97-5

Metal:

  • Platinum

Product class:

  • PGM SolutionsAcetate Solutions
  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsTetraammine Solutions

Application:

  • Automotive Catalytic Converters

Chemical properties

Chemical formula

C4H18N4O4Pt


Empirical formula

[Pt(NH3)4](OAc)2 solution


Molecular weight

381.25 (anhydrous)


Metal

Pt


Theoretical metal content

15


Physical state

liquid


Color

pale yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt(TAA) solution
Product Name Pt(TAA) solution
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
1.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details