Umicore Materials Pt nitrate solution type N Pt nitrate solution type N

Description
CAS Number: 18496-40-7 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula N2O6Pt Empirical formula Pt(NO3)2 solution type N Molecular weight 319.09 (anhydrous) Metal Pt Theoretical metal content 10 Physical state liquid Color orange brown Metal purity 99.95
Description
CAS Number: 18496-40-7 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula N2O6Pt Empirical formula Pt(NO3)2 solution type N Molecular weight 319.09 (anhydrous) Metal Pt Theoretical metal content 10 Physical state liquid Color orange brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt nitrate solution type N
Pt nitrate solution type N
Pt nitrate solution type N Pt nitrate solution type N
CAS Number: 18496-40-7 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula N2O6Pt Empirical formula Pt(NO3)2 solution type N Molecular weight 319.09 (anhydrous) Metal Pt Theoretical metal content 10 Physical state liquid Color orange brown Metal purity 99.95

CAS Number: 18496-40-7

Metal:

  • Platinum

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsNitrate Solutions
  • Precursors for Heterogeneous Catalysts

Application:

  • Heterogeneous Catalysts

Chemical properties

Chemical formula

N2O6Pt


Empirical formula

Pt(NO3)2 solution type N


Molecular weight

319.09 (anhydrous)


Metal

Pt


Theoretical metal content

10


Physical state

liquid


Color

orange brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt nitrate solution type N
Product Name Pt nitrate solution type N
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details