Umicore Materials Pt nitrate solution type HNA Pt nitrate solution type HNA

Description
CAS Number: 18496-40-7 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula N2O6Pt Empirical formula Pt(NO3)2 solution type HNA Molecular weight 319.09 (anhydrous) Metal Pt Theoretical metal content 24 Physical state liquid Color orange brown Metal purity 99.95
Description
CAS Number: 18496-40-7 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula N2O6Pt Empirical formula Pt(NO3)2 solution type HNA Molecular weight 319.09 (anhydrous) Metal Pt Theoretical metal content 24 Physical state liquid Color orange brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt nitrate solution type HNA
Pt nitrate solution type HNA
Pt nitrate solution type HNA Pt nitrate solution type HNA
CAS Number: 18496-40-7 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula N2O6Pt Empirical formula Pt(NO3)2 solution type HNA Molecular weight 319.09 (anhydrous) Metal Pt Theoretical metal content 24 Physical state liquid Color orange brown Metal purity 99.95

CAS Number: 18496-40-7

Metal:

  • Platinum

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsNitrate Solutions

Application:

  • Automotive Catalytic Converters

Chemical properties

Chemical formula

N2O6Pt


Empirical formula

Pt(NO3)2 solution type HNA


Molecular weight

319.09 (anhydrous)


Metal

Pt


Theoretical metal content

24


Physical state

liquid


Color

orange brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt nitrate solution type HNA
Product Name Pt nitrate solution type HNA
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 970 Si - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
1
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details