Umicore Materials Pt Black Pt Black

Description
CAS Number: 7440-06-4 Metal: Platinum Product class: PGM Blacks Application: Sensors Reaction type: Reduction Chemical properties Chemical formula Pt Empirical formula Pt Molecular weight 195.08 Metal Pt Theoretical metal content 98 Physical state powder Color black Metal purity 99.95
Description
CAS Number: 7440-06-4 Metal: Platinum Product class: PGM Blacks Application: Sensors Reaction type: Reduction Chemical properties Chemical formula Pt Empirical formula Pt Molecular weight 195.08 Metal Pt Theoretical metal content 98 Physical state powder Color black Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt Black
Pt Black
Pt Black Pt Black
CAS Number: 7440-06-4 Metal: Platinum Product class: PGM Blacks Application: Sensors Reaction type: Reduction Chemical properties Chemical formula Pt Empirical formula Pt Molecular weight 195.08 Metal Pt Theoretical metal content 98 Physical state powder Color black Metal purity 99.95

CAS Number: 7440-06-4

Metal:

  • Platinum

Product class:

  • PGM Blacks

Application:

  • Sensors

Reaction type:

  • Reduction

Chemical properties

Chemical formula

Pt


Empirical formula

Pt


Molecular weight

195.08


Metal

Pt


Theoretical metal content

98


Physical state

powder


Color

black


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt Black
Product Name Pt Black
Unlock Full Specs
to access all available technical data

Similar Products

SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Thermoelectric Alloy - ISA®-SIL - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details