Umicore Materials Pd(TAS) solution Pd(TAS) solution

Description
CAS Number: 13601-06-4 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions PGM SolutionsTetraammine Solutions Application: Plating Chemical properties Chemical formula H12N4O4SPd Empirical formula [Pd(NH3)4]SO4 solution Molecular weight 270.61 (anhydrous) Metal Pd Theoretical metal content 5 Physical state liquid Color yellow Metal purity 99.95
Description
CAS Number: 13601-06-4 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions PGM SolutionsTetraammine Solutions Application: Plating Chemical properties Chemical formula H12N4O4SPd Empirical formula [Pd(NH3)4]SO4 solution Molecular weight 270.61 (anhydrous) Metal Pd Theoretical metal content 5 Physical state liquid Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd(TAS) solution
Pd(TAS) solution
Pd(TAS) solution Pd(TAS) solution
CAS Number: 13601-06-4 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions PGM SolutionsTetraammine Solutions Application: Plating Chemical properties Chemical formula H12N4O4SPd Empirical formula [Pd(NH3)4]SO4 solution Molecular weight 270.61 (anhydrous) Metal Pd Theoretical metal content 5 Physical state liquid Color yellow Metal purity 99.95

CAS Number: 13601-06-4

Metal:

  • Palladium

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsSulfate Solutions
  • PGM SolutionsTetraammine Solutions

Application:

  • Plating

Chemical properties

Chemical formula

H12N4O4SPd


Empirical formula

[Pd(NH3)4]SO4 solution


Molecular weight

270.61 (anhydrous)


Metal

Pd


Theoretical metal content

5


Physical state

liquid


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd(TAS) solution
Product Name Pd(TAS) solution
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
0.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details