Umicore Materials Pd(TAN) solution type NH Pd(TAN) solution type NH

Description
CAS Number: 13601-08-6 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N6O6Pd Empirical formula [Pd(NH3)4](NO3)2 solution Molecular weight 298.55 (anhydrous) Metal Pd Theoretical metal content 3 Physical state liquid Color yellow Metal purity 99.95
Description
CAS Number: 13601-08-6 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N6O6Pd Empirical formula [Pd(NH3)4](NO3)2 solution Molecular weight 298.55 (anhydrous) Metal Pd Theoretical metal content 3 Physical state liquid Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd(TAN) solution type NH
Pd(TAN) solution type NH
Pd(TAN) solution type NH Pd(TAN) solution type NH
CAS Number: 13601-08-6 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N6O6Pd Empirical formula [Pd(NH3)4](NO3)2 solution Molecular weight 298.55 (anhydrous) Metal Pd Theoretical metal content 3 Physical state liquid Color yellow Metal purity 99.95

CAS Number: 13601-08-6

Metal:

  • Palladium

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsNitrate Solutions
  • PGM SolutionsTetraammine Solutions

Application:

  • Automotive Catalytic Converters

Chemical properties

Chemical formula

H12N6O6Pd


Empirical formula

[Pd(NH3)4](NO3)2 solution


Molecular weight

298.55 (anhydrous)


Metal

Pd


Theoretical metal content

3


Physical state

liquid


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd(TAN) solution type NH
Product Name Pd(TAN) solution type NH
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
1.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details