Umicore Materials Pd sulfate solution type S Pd sulfate solution type S

Description
CAS Number: 13566-03-5 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions Application: Plating Chemical properties Chemical formula O4SPd Empirical formula PdSO4 solution type S Molecular weight 202.48 (anhydrous) Metal Pd Theoretical metal content 8 Physical state liquid Color brown Metal purity 99.95
Description
CAS Number: 13566-03-5 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions Application: Plating Chemical properties Chemical formula O4SPd Empirical formula PdSO4 solution type S Molecular weight 202.48 (anhydrous) Metal Pd Theoretical metal content 8 Physical state liquid Color brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd sulfate solution type S
Pd sulfate solution type S
Pd sulfate solution type S Pd sulfate solution type S
CAS Number: 13566-03-5 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsSulfate Solutions Application: Plating Chemical properties Chemical formula O4SPd Empirical formula PdSO4 solution type S Molecular weight 202.48 (anhydrous) Metal Pd Theoretical metal content 8 Physical state liquid Color brown Metal purity 99.95

CAS Number: 13566-03-5

Metal:

  • Palladium

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsSulfate Solutions

Application:

  • Plating

Chemical properties

Chemical formula

O4SPd


Empirical formula

PdSO4 solution type S


Molecular weight

202.48 (anhydrous)


Metal

Pd


Theoretical metal content

8


Physical state

liquid


Color

brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd sulfate solution type S
Product Name Pd sulfate solution type S
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 127 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
3
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details