Umicore Materials Pd nitrate solution type P Pd nitrate solution type P

Description
CAS Number: 10102-05-3 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula N2O6Pd Empirical formula Pd(NO3)2 solution type P Molecular weight 230.43 (anhydrous) Metal Pd Theoretical metal content 19 Physical state liquid Color brown Metal purity 99.95
Description
CAS Number: 10102-05-3 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula N2O6Pd Empirical formula Pd(NO3)2 solution type P Molecular weight 230.43 (anhydrous) Metal Pd Theoretical metal content 19 Physical state liquid Color brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd nitrate solution type P
Pd nitrate solution type P
Pd nitrate solution type P Pd nitrate solution type P
CAS Number: 10102-05-3 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula N2O6Pd Empirical formula Pd(NO3)2 solution type P Molecular weight 230.43 (anhydrous) Metal Pd Theoretical metal content 19 Physical state liquid Color brown Metal purity 99.95

CAS Number: 10102-05-3

Metal:

  • Palladium

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsNitrate Solutions
  • Precursors for Heterogeneous Catalysts

Application:

  • Heterogeneous Catalysts

Chemical properties

Chemical formula

N2O6Pd


Empirical formula

Pd(NO3)2 solution type P


Molecular weight

230.43 (anhydrous)


Metal

Pd


Theoretical metal content

19


Physical state

liquid


Color

brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd nitrate solution type P
Product Name Pd nitrate solution type P
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA®-CHROM 30 - Isabellenhutte USA
Specs
Type Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
3.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details