Umicore Materials Pd nitrate solution type H Pd nitrate solution type H

Description
CAS Number: 10102-05-3 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula N2O6Pd Empirical formula Pd(NO3)2 solution type H Molecular weight 230.43 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color brown Metal purity 99.95
Description
CAS Number: 10102-05-3 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula N2O6Pd Empirical formula Pd(NO3)2 solution type H Molecular weight 230.43 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd nitrate solution type H
Pd nitrate solution type H
Pd nitrate solution type H Pd nitrate solution type H
CAS Number: 10102-05-3 Metal: Palladium Product class: PGM SolutionsLow Chlorine Solutions PGM SolutionsNitrate Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula N2O6Pd Empirical formula Pd(NO3)2 solution type H Molecular weight 230.43 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color brown Metal purity 99.95

CAS Number: 10102-05-3

Metal:

  • Palladium

Product class:

  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsNitrate Solutions

Application:

  • Automotive Catalytic Converters

Chemical properties

Chemical formula

N2O6Pd


Empirical formula

Pd(NO3)2 solution type H


Molecular weight

230.43 (anhydrous)


Metal

Pd


Theoretical metal content

20


Physical state

liquid


Color

brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd nitrate solution type H
Product Name Pd nitrate solution type H
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - MANGANIN® - Isabellenhutte USA
Specs
Type Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
1.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details