Umicore Materials Pd(II)-chloride solution 20 Pd(II)-chloride solution 20

Description
CAS Number: 16970-55-1 Metal: Palladium Product class: Precursors for Heterogeneous Catalysts Application: Agrochemicals Fine Chemicals Heterogeneous Catalysts Homogeneous Catalysts Pharmaceuticals Reaction type: Carbonylation Cross Coupling Reactions with ArenesMizoroki Heck Coupling Reaction Oxidation Chemical properties Chemical formula H2Cl4Pd Empirical formula H2[PdCl4] solution Molecular weight 250.24 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color brown Metal purity 99.95
Description
CAS Number: 16970-55-1 Metal: Palladium Product class: Precursors for Heterogeneous Catalysts Application: Agrochemicals Fine Chemicals Heterogeneous Catalysts Homogeneous Catalysts Pharmaceuticals Reaction type: Carbonylation Cross Coupling Reactions with ArenesMizoroki Heck Coupling Reaction Oxidation Chemical properties Chemical formula H2Cl4Pd Empirical formula H2[PdCl4] solution Molecular weight 250.24 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd(II)-chloride solution 20
Pd(II)-chloride solution 20
Pd(II)-chloride solution 20 Pd(II)-chloride solution 20
CAS Number: 16970-55-1 Metal: Palladium Product class: Precursors for Heterogeneous Catalysts Application: Agrochemicals Fine Chemicals Heterogeneous Catalysts Homogeneous Catalysts Pharmaceuticals Reaction type: Carbonylation Cross Coupling Reactions with ArenesMizoroki Heck Coupling Reaction Oxidation Chemical properties Chemical formula H2Cl4Pd Empirical formula H2[PdCl4] solution Molecular weight 250.24 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color brown Metal purity 99.95

CAS Number: 16970-55-1

Metal:

  • Palladium

Product class:

  • Precursors for Heterogeneous Catalysts

Application:

  • Agrochemicals
  • Fine Chemicals
  • Heterogeneous Catalysts
  • Homogeneous Catalysts
  • Pharmaceuticals

Reaction type:

  • Carbonylation
  • Cross Coupling Reactions with ArenesMizoroki Heck Coupling Reaction
  • Oxidation

Chemical properties

Chemical formula

H2Cl4Pd


Empirical formula

H2[PdCl4] solution


Molecular weight

250.24 (anhydrous)


Metal

Pd


Theoretical metal content

20


Physical state

liquid


Color

brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd(II)-chloride solution 20
Product Name Pd(II)-chloride solution 20
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Custom Roll Formed Panels -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Lead Lined Plywood -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details