Umicore Materials Pd(DAC) Pd(DAC)

Description
CAS Number: 14323-43-4 Metal: Palladium Application: Plating Chemical properties Chemical formula H6N2Cl2Pd Empirical formula [Pd(NH3)2Cl2] Molecular weight 211.39 Metal Pd Theoretical metal content 50 Physical state powder Color yellow orange Metal purity 99.95
Description
CAS Number: 14323-43-4 Metal: Palladium Application: Plating Chemical properties Chemical formula H6N2Cl2Pd Empirical formula [Pd(NH3)2Cl2] Molecular weight 211.39 Metal Pd Theoretical metal content 50 Physical state powder Color yellow orange Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd(DAC)
Pd(DAC)
Pd(DAC) Pd(DAC)
CAS Number: 14323-43-4 Metal: Palladium Application: Plating Chemical properties Chemical formula H6N2Cl2Pd Empirical formula [Pd(NH3)2Cl2] Molecular weight 211.39 Metal Pd Theoretical metal content 50 Physical state powder Color yellow orange Metal purity 99.95

CAS Number: 14323-43-4

Metal:

  • Palladium

Application:

  • Plating

Chemical properties

Chemical formula

H6N2Cl2Pd


Empirical formula

[Pd(NH3)2Cl2]


Molecular weight

211.39


Metal

Pd


Theoretical metal content

50


Physical state

powder


Color

yellow orange


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd(DAC)
Product Name Pd(DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Bars & Metal Rods - 7703614 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 316
Width / OD 0.7087 inch (18 mm)
View Details