Umicore Materials Narrow Bandpass Filter Narrow Bandpass Filter

Description
IR narrow bandpass filters are designed to isolate a narrow region of the infrared spectrum between 0.85um and 10um, and are used in a variety of application such as gas detection. Specifications Tpeak Typically >85% Spectral - additional Transmission >70% Attenuation <0.1% outside passband Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth
Description
IR narrow bandpass filters are designed to isolate a narrow region of the infrared spectrum between 0.85um and 10um, and are used in a variety of application such as gas detection. Specifications Tpeak Typically >85% Spectral - additional Transmission >70% Attenuation <0.1% outside passband Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Narrow Bandpass Filter
Narrow Bandpass Filter
Narrow Bandpass Filter Narrow Bandpass Filter
IR narrow bandpass filters are designed to isolate a narrow region of the infrared spectrum between 0.85um and 10um, and are used in a variety of application such as gas detection. Specifications Tpeak Typically >85% Spectral - additional Transmission >70% Attenuation <0.1% outside passband Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

IR narrow bandpass filters are designed to isolate a narrow region of the infrared spectrum between 0.85um and 10um, and are used in a variety of application such as gas detection.

Specifications

Tpeak

Typically >85%


Spectral - additional

Transmission
>70%
Attenuation
<0.1% outside passband

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth

Technical Specifications

  Umicore Materials
Product Category Optical Filters
Product Number Narrow Bandpass Filter
Product Name Narrow Bandpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
High-Energy Pinhole, Molybdenum, 20 µm, 0.875-20 Thread - 910PH-20 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details