Umicore Materials Na 2 [PdCl 4 ] solution Na 2 [PdCl 4 ] solution

Description
CAS Number: 13820-53-6 Metal: Palladium Product class: Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula Na2Cl4Pd Empirical formula Na2[PdCl4] solution Molecular weight 294.21 (anhydrous) Metal Pd Theoretical metal content 15 Physical state liquid Color red brown Metal purity 99.95
Description
CAS Number: 13820-53-6 Metal: Palladium Product class: Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula Na2Cl4Pd Empirical formula Na2[PdCl4] solution Molecular weight 294.21 (anhydrous) Metal Pd Theoretical metal content 15 Physical state liquid Color red brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Na 2 [PdCl 4 ] solution
Na 2 [PdCl 4 ] solution
Na 2 [PdCl 4 ] solution Na 2 [PdCl 4 ] solution
CAS Number: 13820-53-6 Metal: Palladium Product class: Precursors for Heterogeneous Catalysts Application: Heterogeneous Catalysts Chemical properties Chemical formula Na2Cl4Pd Empirical formula Na2[PdCl4] solution Molecular weight 294.21 (anhydrous) Metal Pd Theoretical metal content 15 Physical state liquid Color red brown Metal purity 99.95

CAS Number: 13820-53-6

Metal:

  • Palladium

Product class:

  • Precursors for Heterogeneous Catalysts

Application:

  • Heterogeneous Catalysts

Chemical properties

Chemical formula

Na2Cl4Pd


Empirical formula

Na2[PdCl4] solution


Molecular weight

294.21 (anhydrous)


Metal

Pd


Theoretical metal content

15


Physical state

liquid


Color

red brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Na 2 [PdCl 4 ] solution
Product Name Na 2 [PdCl 4 ] solution
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
0.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details