Umicore Materials Ir Black Ir Black

Description
CAS Number: 7439-88-5 Metal: Iridium Product class: PGM Blacks Application: Sensors Reaction type: Reduction Water Electrolysis Chemical properties Chemical formula Ir Empirical formula Ir Molecular weight 192.22 Metal Ir Theoretical metal content 99 Physical state powder Color black Metal purity 99.95
Description
CAS Number: 7439-88-5 Metal: Iridium Product class: PGM Blacks Application: Sensors Reaction type: Reduction Water Electrolysis Chemical properties Chemical formula Ir Empirical formula Ir Molecular weight 192.22 Metal Ir Theoretical metal content 99 Physical state powder Color black Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Ir Black
Ir Black
Ir Black Ir Black
CAS Number: 7439-88-5 Metal: Iridium Product class: PGM Blacks Application: Sensors Reaction type: Reduction Water Electrolysis Chemical properties Chemical formula Ir Empirical formula Ir Molecular weight 192.22 Metal Ir Theoretical metal content 99 Physical state powder Color black Metal purity 99.95

CAS Number: 7439-88-5

Metal:

  • Iridium

Product class:

  • PGM Blacks

Application:

  • Sensors

Reaction type:

  • Reduction
  • Water Electrolysis

Chemical properties

Chemical formula

Ir


Empirical formula

Ir


Molecular weight

192.22


Metal

Ir


Theoretical metal content

99


Physical state

powder


Color

black


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Ir Black
Product Name Ir Black
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Lead Shot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Shot
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details