Umicore Materials 75 mm f/1.1 M34

17017_100

Description
Optical Properties Product number (HEAR) 16126_100 Product number (DLC) 17017_100 Focal length 75 mm F-number f/1.1 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 30 m to infinity with 0.19 mm refocus Waveband 8 - 12 µm Mechanical properties Mechanical shock MIL-E-5400T Mechanical shock (HEAR) MIL-E-5400T Mechanical shock (DLC) MIL-E-5400T Weight (HEAR) 260 g Weight (DLC) 260 g Interface thread M34x0.5 Back focal length* 9.62 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Sealing IP67 Sealing (HEAR) IP67 Sealing (DLC) IP67 Solar radiation MIL-STD-810G Method 505.5 Vibration MIL-STD-810G Method 514.6C-II / Cat. 4 Vibration (HEAR) MIL-STD-810G Method 514.6C-II / Cat. 4 Vibration (DLC) MIL-STD-810G Method 514.6C-II / Cat. 4 Operating temperature -40°C to +80°C Storage temperature -57°C to +105°C
Description
Optical Properties Product number (HEAR) 16126_100 Product number (DLC) 17017_100 Focal length 75 mm F-number f/1.1 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 30 m to infinity with 0.19 mm refocus Waveband 8 - 12 µm Mechanical properties Mechanical shock MIL-E-5400T Mechanical shock (HEAR) MIL-E-5400T Mechanical shock (DLC) MIL-E-5400T Weight (HEAR) 260 g Weight (DLC) 260 g Interface thread M34x0.5 Back focal length* 9.62 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Sealing IP67 Sealing (HEAR) IP67 Sealing (DLC) IP67 Solar radiation MIL-STD-810G Method 505.5 Vibration MIL-STD-810G Method 514.6C-II / Cat. 4 Vibration (HEAR) MIL-STD-810G Method 514.6C-II / Cat. 4 Vibration (DLC) MIL-STD-810G Method 514.6C-II / Cat. 4 Operating temperature -40°C to +80°C Storage temperature -57°C to +105°C

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
75 mm f/1.1 M34

17017_100

75 mm f/1.1 M34

17017_100

Optical Properties Product number (HEAR) 16126_100 Product number (DLC) 17017_100 Focal length 75 mm F-number f/1.1 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 30 m to infinity with 0.19 mm refocus Waveband 8 - 12 µm Mechanical properties Mechanical shock MIL-E-5400T Mechanical shock (HEAR) MIL-E-5400T Mechanical shock (DLC) MIL-E-5400T Weight (HEAR) 260 g Weight (DLC) 260 g Interface thread M34x0.5 Back focal length* 9.62 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Sealing IP67 Sealing (HEAR) IP67 Sealing (DLC) IP67 Solar radiation MIL-STD-810G Method 505.5 Vibration MIL-STD-810G Method 514.6C-II / Cat. 4 Vibration (HEAR) MIL-STD-810G Method 514.6C-II / Cat. 4 Vibration (DLC) MIL-STD-810G Method 514.6C-II / Cat. 4 Operating temperature -40°C to +80°C Storage temperature -57°C to +105°C

Optical Properties

Product number (HEAR)

16126_100


Product number (DLC)

17017_100


Focal length

75 mm


F-number

f/1.1


Transmission (HEAR)

> 94%


Transmission (DLC)

> 87%


Focus range

30 m to infinity with 0.19 mm refocus


Waveband

8 - 12 µm


Mechanical properties

Mechanical shock

MIL-E-5400T


Mechanical shock (HEAR)

MIL-E-5400T


Mechanical shock (DLC)

MIL-E-5400T


Weight (HEAR)

260 g


Weight (DLC)

260 g


Interface thread

M34x0.5


Back focal length*

9.62 mm


Flange back distance*

18.3 mm


value applicable with 1 mm Ge window (not included)

Environmental properties

Sealing

IP67


Sealing (HEAR)

IP67


Sealing (DLC)

IP67


Solar radiation

MIL-STD-810G Method 505.5


Vibration

MIL-STD-810G Method 514.6C-II / Cat. 4


Vibration (HEAR)

MIL-STD-810G Method 514.6C-II / Cat. 4


Vibration (DLC)

MIL-STD-810G Method 514.6C-II / Cat. 4


Operating temperature

-40°C to +80°C


Storage temperature

-57°C to +105°C

Technical Specifications

  Umicore Materials
Product Category Optical Lens Assemblies
Product Number

17017_100

Product Name 75 mm f/1.1 M34
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
F-O Collimator, FC, 780 nm, 3.0 mm beam - F-C5-F3-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
17mm f/1.0 Athermalized Lenses for LWIR Thermal Camera - 301-012 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Type Specialty / Other; Optical Lens Assemblies
Wavelength 8000 to 12000 nm (80000 to 120000 Å)
Working Distance 8.5 mm (0.3346 inch)
View Details
 - COL025S0381 - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
View Details