Umicore Materials 60 mm f/1.25 M34

10122_100

Description
Optical Properties Product number (HEAR) 10073_100 Product number (DLC) 10122_100 Focal length 60 mm F-number f/1.25 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 7 m to infinity with refocus of 0.5 mm Waveband 8 - 12 µm Mechanical properties Weight (HEAR) 211 g Weight (DLC) 211 g Interface thread M34x0.5 Back focal length* 9.6 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Operating temperature -40°C to + 80°C
Description
Optical Properties Product number (HEAR) 10073_100 Product number (DLC) 10122_100 Focal length 60 mm F-number f/1.25 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 7 m to infinity with refocus of 0.5 mm Waveband 8 - 12 µm Mechanical properties Weight (HEAR) 211 g Weight (DLC) 211 g Interface thread M34x0.5 Back focal length* 9.6 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Operating temperature -40°C to + 80°C

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
60 mm f/1.25 M34

10122_100

60 mm f/1.25 M34

10122_100

Optical Properties Product number (HEAR) 10073_100 Product number (DLC) 10122_100 Focal length 60 mm F-number f/1.25 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 7 m to infinity with refocus of 0.5 mm Waveband 8 - 12 µm Mechanical properties Weight (HEAR) 211 g Weight (DLC) 211 g Interface thread M34x0.5 Back focal length* 9.6 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Operating temperature -40°C to + 80°C

Optical Properties

Product number (HEAR)

10073_100


Product number (DLC)

10122_100


Focal length

60 mm


F-number

f/1.25


Transmission (HEAR)

> 94%


Transmission (DLC)

> 87%


Focus range

7 m to infinity with refocus of 0.5 mm


Waveband

8 - 12 µm


Mechanical properties

Weight (HEAR)

211 g


Weight (DLC)

211 g


Interface thread

M34x0.5


Back focal length*

9.6 mm


Flange back distance*

18.3 mm


value applicable with 1 mm Ge window (not included)

Environmental properties

Operating temperature

-40°C to + 80°C

Technical Specifications

  Umicore Materials
Product Category Optical Lens Assemblies
Product Number

10122_100

Product Name 60 mm f/1.25 M34
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-1G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Fiber-optic Collimator, FC, 543 nm, 2.0 mm beam - F-C5-F2-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
55mm f/1.0 Motorized Lenses for LWIR Thermal Imaging V1 - 303-029 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Type Specialty / Other; Optical Lens Assemblies
Wavelength 12000 nm (120000 Å)
Focal Length 0.0550 m (0.0601 yd)
View Details
 - COL0005B0101 - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
View Details