Umicore Materials Tungsten carbide powder 3.5µm CW5622 CW5622

Description
Category: Metals & Alloys Properties Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Tungsten carbide powder
Description
Category: Metals & Alloys Properties Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Tungsten carbide powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Tungsten carbide powder 3.5µm CW5622
CW5622
Tungsten carbide powder 3.5µm CW5622 CW5622
Category: Metals & Alloys Properties Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Tungsten carbide powder

Category:

  • Metals & Alloys

Properties

Physical state

Powder


Colour

Grey


Technology

Cutting tool and wear parts


Application

Hard Metals


Product segment

Tungsten carbide powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number CW5622
Product Name Tungsten carbide powder 3.5µm CW5622
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details