Umicore Materials Tungsten carbide powder 0.9µm CW5000 CW5000

Description
Category: Metals & Alloys Properties Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Tungsten carbide powder
Description
Category: Metals & Alloys Properties Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Tungsten carbide powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Tungsten carbide powder 0.9µm CW5000
CW5000
Tungsten carbide powder 0.9µm CW5000 CW5000
Category: Metals & Alloys Properties Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Tungsten carbide powder

Category:

  • Metals & Alloys

Properties

Physical state

Powder


Colour

Grey


Technology

Cutting tool and wear parts


Application

Hard Metals


Product segment

Tungsten carbide powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number CW5000
Product Name Tungsten carbide powder 0.9µm CW5000
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 60 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Precision Thin Nickel Irons & Soft Magnetics -  - Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Soft Magnetic Alloy
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
2
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details