Umicore Materials CPA hydrate CPA hydrate

Description
CAS Number: 26023-84-7 Metal: Platinum Product class: PGM SolidsChlorides PGM SolidsHydrates Application: Homogeneous Catalysts Polymers Silicones Specialty Chemicals Reaction type: Hydrosilylation Reduction Chemical properties Chemical formula H2Cl6Pt x n H2O Empirical formula H2[PtCl6] x n H2O Molecular weight 409.82 (anhydrous) Metal Pt Theoretical metal content 40 Physical state crystalline Color orange Metal purity 99.95
Description
CAS Number: 26023-84-7 Metal: Platinum Product class: PGM SolidsChlorides PGM SolidsHydrates Application: Homogeneous Catalysts Polymers Silicones Specialty Chemicals Reaction type: Hydrosilylation Reduction Chemical properties Chemical formula H2Cl6Pt x n H2O Empirical formula H2[PtCl6] x n H2O Molecular weight 409.82 (anhydrous) Metal Pt Theoretical metal content 40 Physical state crystalline Color orange Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
CPA hydrate
CPA hydrate
CPA hydrate CPA hydrate
CAS Number: 26023-84-7 Metal: Platinum Product class: PGM SolidsChlorides PGM SolidsHydrates Application: Homogeneous Catalysts Polymers Silicones Specialty Chemicals Reaction type: Hydrosilylation Reduction Chemical properties Chemical formula H2Cl6Pt x n H2O Empirical formula H2[PtCl6] x n H2O Molecular weight 409.82 (anhydrous) Metal Pt Theoretical metal content 40 Physical state crystalline Color orange Metal purity 99.95

CAS Number: 26023-84-7

Metal:

  • Platinum

Product class:

  • PGM SolidsChlorides
  • PGM SolidsHydrates

Application:

  • Homogeneous Catalysts
  • Polymers
  • Silicones
  • Specialty Chemicals

Reaction type:

  • Hydrosilylation
  • Reduction

Chemical properties

Chemical formula

H2Cl6Pt x n H2O


Empirical formula

H2[PtCl6] x n H2O


Molecular weight

409.82 (anhydrous)


Metal

Pt


Theoretical metal content

40


Physical state

crystalline


Color

orange


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number CPA hydrate
Product Name CPA hydrate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Nickel Irons & Soft Magnetics -  - Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Soft Magnetic Alloy
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
0.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details