Umicore Materials CIA hydrate CIA hydrate

Description
CAS Number: 207399-11-9 Metal: Iridium Product class: PGM SolidsChlorides PGM SolidsHydrates Application: Electrochemistry Fine Chemicals Homogeneous Catalysts Specialty Chemicals Chemical properties Chemical formula Cl4Ir/Cl3Ir x n H2O Empirical formula IrCl4/IrCl3 x n H2O Metal Ir Theoretical metal content 50 Physical state crystalline Color brown Metal purity 99.95
Description
CAS Number: 207399-11-9 Metal: Iridium Product class: PGM SolidsChlorides PGM SolidsHydrates Application: Electrochemistry Fine Chemicals Homogeneous Catalysts Specialty Chemicals Chemical properties Chemical formula Cl4Ir/Cl3Ir x n H2O Empirical formula IrCl4/IrCl3 x n H2O Metal Ir Theoretical metal content 50 Physical state crystalline Color brown Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
CIA hydrate
CIA hydrate
CIA hydrate CIA hydrate
CAS Number: 207399-11-9 Metal: Iridium Product class: PGM SolidsChlorides PGM SolidsHydrates Application: Electrochemistry Fine Chemicals Homogeneous Catalysts Specialty Chemicals Chemical properties Chemical formula Cl4Ir/Cl3Ir x n H2O Empirical formula IrCl4/IrCl3 x n H2O Metal Ir Theoretical metal content 50 Physical state crystalline Color brown Metal purity 99.95

CAS Number: 207399-11-9

Metal:

  • Iridium

Product class:

  • PGM SolidsChlorides
  • PGM SolidsHydrates

Application:

  • Electrochemistry
  • Fine Chemicals
  • Homogeneous Catalysts
  • Specialty Chemicals

Chemical properties

Chemical formula

Cl4Ir/Cl3Ir x n H2O


Empirical formula

IrCl4/IrCl3 x n H2O


Metal

Ir


Theoretical metal content

50


Physical state

crystalline


Color

brown


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number CIA hydrate
Product Name CIA hydrate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Non Grain Oriented (NGOES) Electrical Steel -  - Arnold Magnetic Technologies
Specs
Type Miscellaneous Ferrous Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought
View Details
Plain Channels - 767573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.74 inch (2000 mm)
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details