Umicore Materials Tungsten powder 15µm AW4104 AW4104

Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder
Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Tungsten powder 15µm AW4104
AW4104
Tungsten powder 15µm AW4104 AW4104
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Category:

  • Metals & Alloys

Properties

Metal

Tungsten


Physical state

Powder


Colour

Grey


Technology

Electrical Contacts, Heavy Metals


Application

Refractory Materials


Product segment

Tungsten metal powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number AW4104
Product Name Tungsten powder 15µm AW4104
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
3
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details