Umicore Materials Tungsten powder 5.0µm AW2124 AW2124

Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder
Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Tungsten powder 5.0µm AW2124
AW2124
Tungsten powder 5.0µm AW2124 AW2124
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Category:

  • Metals & Alloys

Properties

Metal

Tungsten


Physical state

Powder


Colour

Grey


Technology

Electrical Contacts, Heavy Metals


Application

Refractory Materials


Product segment

Tungsten metal powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number AW2124
Product Name Tungsten powder 5.0µm AW2124
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISAZIN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
4
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details