Umicore Materials Tungsten powder 4.5µm AW2123 AW2123

Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder
Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Tungsten powder 4.5µm AW2123
AW2123
Tungsten powder 4.5µm AW2123 AW2123
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Category:

  • Metals & Alloys

Properties

Metal

Tungsten


Physical state

Powder


Colour

Grey


Technology

Electrical Contacts, Heavy Metals


Application

Refractory Materials


Product segment

Tungsten metal powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number AW2123
Product Name Tungsten powder 4.5µm AW2123
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 127 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Sheet Lead -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction; Nuclear
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details