Umicore Materials Tungsten powder 1.5µm AW2110 AW2110

Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder
Description
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Tungsten powder 1.5µm AW2110
AW2110
Tungsten powder 1.5µm AW2110 AW2110
Category: Metals & Alloys Properties Metal Tungsten Physical state Powder Colour Grey Technology Electrical Contacts, Heavy Metals Application Refractory Materials Product segment Tungsten metal powder

Category:

  • Metals & Alloys

Properties

Metal

Tungsten


Physical state

Powder


Colour

Grey


Technology

Electrical Contacts, Heavy Metals


Application

Refractory Materials


Product segment

Tungsten metal powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number AW2110
Product Name Tungsten powder 1.5µm AW2110
Unlock Full Specs
to access all available technical data

Similar Products

SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Resistance Alloy - E-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details